The ANT-490-PW-QW is a 490 MHz monopole antenna designed for applications such as LoRaWAN and GSM-480. It operates within a frequency range of 470 MHz to 510 MHz, featuring a peak gain of 1.3 dBi at its center frequency of 490 MHz. The antenna exhibits a low voltage standing wave ratio (VSWR) of ,â§ 1.5:1, indicating efficient performance. Constructed for durability, the antenna has a flexible main shaft and is suitable for both plastic and metal enclosures. It is weather-resistant, making it appropriate for outdoor applications, although the use of an O-ring is recommended for guaranteed IP ratings. The ANT-490-PW-QW can handle a maximum power of 10 W and operates effectively across a wide bandwidth. The antenna is available with either a 216 mm unterminated RG-174 coax cable or a version with a U.FL jack connector. Its compact size and lightweight design (25.2 g) make it suitable for various devices, including IoT applications and remote monitoring systems.
490MHz GSM, ISM, LoRaWAN, LTE, SIGFOX, UMTS Whip, Straight RF Antenna 470MHz ~ 510MHz 1.3dBi Solder Panel Mount
Antennas 490MHZ WHIP STR CAB PAN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | ANT-490-PW-QW | ANT-490-PW-QW |
| Product Name | RF Antennas | Antennas |
| Applications | GSM, ISM, LoRaWAN, LTE, SIGFOX, UMTS |
Vertical