Linx Technologies 433MHz PW Series antenna with U.FL connector ANT-433-PW-QW-UFL

Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz PW Series antenna with U.FL connector - ANT-433-PW-QW-UFL - Linx Technologies
Merlin, OR, USA
433MHz PW Series antenna with U.FL connector
ANT-433-PW-QW-UFL
433MHz PW Series antenna with U.FL connector ANT-433-PW-QW-UFL
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB.

  • Affordable: cable solders to the board; no need to purchase a connector
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-PW-QW-UFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-PW-QW-UFL
433MHz Rf Antenna 875-ANT-433-PW-QW-UFL
Antennas 433MHz 1/4 Wave Whip Permanent Mount, UFL Product overview: ANT-433-PW-QW-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-PW-QW-UF L can be used for catalog matching and distributor lookup.

Antennas 433MHz 1/4 Wave Whip Permanent Mount, UFL Product overview: ANT-433-PW-QW-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-PW-QW-UFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-433-PW-QW-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 433MHz 1/4 Wave Whip Permanent Mount, UFL

Antennas 433MHz 1/4 Wave Whip Permanent Mount, UFL

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-PW-QW-UFL 875-ANT-433-PW-QW-UFL ANT-433-PW-QW-UFL ANT-433-PW-QW-UFL
Product Name 433MHz PW Series antenna with U.FL connector 433MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 400.0 to 470.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm) - ET-GPL2-166 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details