Linx Technologies 433MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) ANT-433-MHW-SMA-L

Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet
Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) - ANT-433-MHW-SMA-L - Linx Technologies
Merlin, OR, USA
433MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable)
ANT-433-MHW-SMA-L
433MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) ANT-433-MHW-SMA-L
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available

MHW Series Antennas

Stick-On Half-Wave Dipoles

MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end.

  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: flexible shafts protect the antenna from shock
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 433MHz MHW Dipole SMA, 180'' Cable

Antennas 433MHz MHW Dipole SMA, 180'' Cable

Buy Now Datasheet
RF Antennas - ANT-433-MHW-SMA-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 413MHz ~ 453MHz 1.2dBi SMA Male Adhesive

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 413MHz ~ 453MHz 1.2dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-433-MHW-SMA-L ANT-433-MHW-SMA-L ANT-433-MHW-SMA-L
Product Name 433MHz MHW Series Dipole Antenna(SMA connector, 180'' Cable) Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 423.0 to 443.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2118907-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 2720162 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 8.6 dB
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details