Linx Technologies 433MHz CW Series Antenna (with SMA connector) ANT-433-CW-QW-SMA

Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet
Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz CW Series Antenna (with SMA connector) - ANT-433-CW-QW-SMA - Linx Technologies
Merlin, OR, USA
433MHz CW Series Antenna (with SMA connector)
ANT-433-CW-QW-SMA
433MHz CW Series Antenna (with SMA connector) ANT-433-CW-QW-SMA
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available

The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: wide bandwidth covers more frequencies than similar antennas
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-CW-QW-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-CW-QW-SMA
433MHz Rf Antenna 875-ANT-433-CW-QW-SMA
Antennas SMA Connectorized 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-QW-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-QW-SM A can be used for catalog matching and distributor lookup.

Antennas SMA Connectorized 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-QW-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-QW-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-433-CW-QW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
400MHz, 410MHz, 450MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi SMA Male Connector Mount

400MHz, 410MHz, 450MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA Connectorized 1/4 Wave Whip 433MHz

Antennas SMA Connectorized 1/4 Wave Whip 433MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-CW-QW-SMA 875-ANT-433-CW-QW-SMA ANT-433-CW-QW-SMA ANT-433-CW-QW-SMA
Product Name 433MHz CW Series Antenna (with SMA connector) 433MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 400.0 to 470.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details