Linx Technologies 433MHz HD Series Antenna ANT-433-CW-HD

Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz HD Series Antenna - ANT-433-CW-HD - Linx Technologies
Merlin, OR, USA
433MHz HD Series Antenna
ANT-433-CW-HD
433MHz HD Series Antenna ANT-433-CW-HD
The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector. Tough: heavy-duty protective jacket resists shock, harsh weather and tampering Compact: reduced-height package fits in small spaces Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The HD Series is tough and compact. Its reduced height and heavy-duty protective jacket make it an excellent choice for applications in that require a high degree of durability. It’s available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz with an FCC Part 15 compliant RP-SMA connector.

  • Tough: heavy-duty protective jacket resists shock, harsh weather and tampering
  • Compact: reduced-height package fits in small spaces
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-CW-HD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-CW-HD
433MHz Rf Antenna 875-ANT-433-CW-HD
Antennas RPSMA Heavy Duty 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-HD can be used for catalog matching and distributor lookup.

Antennas RPSMA Heavy Duty 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-HD from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Heavy Duty 1/4 Wave Whip 433MHz

Antennas RPSMA Heavy Duty 1/4 Wave Whip 433MHz

Buy Now Datasheet
RF Antennas - ANT-433-CW-HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-CW-HD
RF Antennas ANT-433-CW-HD
433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 420MHz ~ 445MHz 0.7dBi RP-SMA Male Connector Mount

433MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 420MHz ~ 445MHz 0.7dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-CW-HD 875-ANT-433-CW-HD ANT-433-CW-HD ANT-433-CW-HD
Product Name 433MHz HD Series Antenna 433MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 420.0 to 445.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data