Linx Technologies 418MHz PW Series Antenna ANT-418-PW-QW

Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet
Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz PW Series Antenna - ANT-418-PW-QW - Linx Technologies
Merlin, OR, USA
418MHz PW Series Antenna
ANT-418-PW-QW
418MHz PW Series Antenna ANT-418-PW-QW
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB.

  • Affordable: cable solders to the board; no need to purchase a connector
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Permanent Mount 1/4 Wave Whip 418MHz

Antennas Permanent Mount 1/4 Wave Whip 418MHz

Buy Now
RF Antennas - ANT-418-PW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-PW-QW
RF Antennas ANT-418-PW-QW
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 380MHz ~ 450MHz 2.9dBi Solder Panel Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 380MHz ~ 450MHz 2.9dBi Solder Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-418-PW-QW ANT-418-PW-QW ANT-418-PW-QW
Product Name 418MHz PW Series Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 380.0 to 450.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers