Linx Technologies 418MHz MHW Series Dipole Antenna (RPSMA, 180'' Cable) ANT-418-MHW-RPS-L

Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet
Description
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz MHW Series Dipole Antenna (RPSMA, 180'' Cable) - ANT-418-MHW-RPS-L - Linx Technologies
Merlin, OR, USA
418MHz MHW Series Dipole Antenna (RPSMA, 180'' Cable)
ANT-418-MHW-RPS-L
418MHz MHW Series Dipole Antenna (RPSMA, 180'' Cable) ANT-418-MHW-RPS-L
MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end. Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: flexible shafts protect the antenna from shock Customizable: custom colors, cables and connectors are available

MHW Series Antennas

Stick-On Half-Wave Dipoles

MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a 79-inch (2m) or 180-inch (4.6m) cable with an SMA or FCC Part 15 compliant RP-SMA connector on the other end.

  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: flexible shafts protect the antenna from shock
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-418-MHW-RPS-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi RP-SMA Male Adhesive

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Center-Fed Double RF Antenna 408MHz ~ 428MHz 2.1dBi RP-SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 418MHz MHW Dipole RPSMA, 180'' Cable

Antennas 418MHz MHW Dipole RPSMA, 180'' Cable

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-418-MHW-RPS-L ANT-418-MHW-RPS-L ANT-418-MHW-RPS-L
Product Name 418MHz MHW Series Dipole Antenna (RPSMA, 180'' Cable) RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 408.0 to 428.0 MHz
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
GPS/GLONASS/GALILEO/IRNSS L1/L2/L5 Passive Ceramic Patch Antenna 18*18 - ET-GPL125-184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Polarization Right Hand Circular
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers