Linx Technologies 418MHz RH Series Antenna with SMA Connector ANT-418-CW-RH-SMA

Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz RH Series Antenna with SMA Connector - ANT-418-CW-RH-SMA - Linx Technologies
Merlin, OR, USA
418MHz RH Series Antenna with SMA Connector
ANT-418-CW-RH-SMA
418MHz RH Series Antenna with SMA Connector ANT-418-CW-RH-SMA
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
418MHz Rf Antenna - 875-ANT-418-CW-RH-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
418MHz Rf Antenna
875-ANT-418-CW-RH-SMA
418MHz Rf Antenna 875-ANT-418-CW-RH-SMA
Antennas SMA Reduced Height 1/4 Wave Whip 418MHz Product overview: ANT-418-CW-RH-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-RH-SM A can be used for catalog matching and distributor lookup.

Antennas SMA Reduced Height 1/4 Wave Whip 418MHz Product overview: ANT-418-CW-RH-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 418MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 418MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-418-CW-RH-SMA can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT-418-CW-RH-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 413MHz ~ 423MHz -6.7dBi SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 413MHz ~ 423MHz -6.7dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA Reduced Height 1/4 Wave Whip 418MHz

Antennas SMA Reduced Height 1/4 Wave Whip 418MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-418-CW-RH-SMA 875-ANT-418-CW-RH-SMA ANT-418-CW-RH-SMA ANT-418-CW-RH-SMA
Product Name 418MHz RH Series Antenna with SMA Connector 418MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 413.0 to 423.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers