Linx Technologies 418MHz RCS Series Antenna ANT-418-CW-RCS

Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz RCS Series Antenna - ANT-418-CW-RCS - Linx Technologies
Merlin, OR, USA
418MHz RCS Series Antenna
ANT-418-CW-RCS
418MHz RCS Series Antenna ANT-418-CW-RCS
RCS Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCS Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RCS Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a weatherized jacket that protects it from damage in outdoor applications. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-418-CW-RCS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-418-CW-RCS
RF Antennas ANT-418-CW-RCS
418MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 411MHz ~ 426MHz RP-SMA Male Connector Mount

418MHz Alarms, ISM, Remote Control, Security Systems Whip, Right Angle RF Antenna 411MHz ~ 426MHz RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 418MHz

Antennas RPSMA RAng Reducd Ht 1/4 Wave Whip 418MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-418-CW-RCS ANT-418-CW-RCS ANT-418-CW-RCS
Product Name 418MHz RCS Series Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 411.0 to 426.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 9dBi Rubber Magnetic With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS9RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers