Linx Technologies RF Antennas ANT-410-WRT-UFL

Description
418.5MHz LTE, Sensor Networks Dome RF Antenna 410MHz ~ 427MHz -0.5dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Datasheet
Description
418.5MHz LTE, Sensor Networks Dome RF Antenna 410MHz ~ 427MHz -0.5dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-410-WRT-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-410-WRT-UFL
RF Antennas ANT-410-WRT-UFL
418.5MHz LTE, Sensor Networks Dome RF Antenna 410MHz ~ 427MHz -0.5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

418.5MHz LTE, Sensor Networks Dome RF Antenna 410MHz ~ 427MHz -0.5dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-410-WRT-UFL
Product Name RF Antennas
Applications LTE, Sensor Networks
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL12-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.4 dB
View Details