Linx Technologies RF Antennas ANT-410-PW-QW-UFL

Description
418MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 410MHz ~ 430MHz 4.1dBi U.FL (UMCC), IPEX MHF1 Solder
Description
418MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 410MHz ~ 430MHz 4.1dBi U.FL (UMCC), IPEX MHF1 Solder
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-410-PW-QW-UFL is a 410 MHz monopole antenna designed for applications in 5G NR bands 87 and 88, as well as for hand-held and Internet of Things (IoT) devices. It operates within a frequency range of 410 MHz to 430 MHz and features a peak gain of 4.1 dBi, with an average gain of -1.2 dBi. The antenna exhibits a maximum VSWR of 1.8, indicating good performance characteristics. This antenna is constructed with a durable and flexible main shaft, making it suitable for various environments, including weather-resistant applications. It is compatible with both plastic and metal enclosures and has an O-ring compatible base. The ANT-410-PW-QW-UFL comes with a 216 mm (8.5 in) coax cable terminated with an MHF1/U.FL-compatible plug, facilitating easy integration into existing systems. The operating temperature range is from -40 °C to +90 °C, ensuring reliability in diverse conditions.

Datasheet Summary
Powered by GS/AI

The ANT-410-PW-QW-UFL is a 410 MHz monopole antenna designed for applications in 5G NR bands 87 and 88, as well as for hand-held and Internet of Things (IoT) devices. It operates within a frequency range of 410 MHz to 430 MHz and features a peak gain of 4.1 dBi, with an average gain of -1.2 dBi. The antenna exhibits a maximum VSWR of 1.8, indicating good performance characteristics. This antenna is constructed with a durable and flexible main shaft, making it suitable for various environments, including weather-resistant applications. It is compatible with both plastic and metal enclosures and has an O-ring compatible base. The ANT-410-PW-QW-UFL comes with a 216 mm (8.5 in) coax cable terminated with an MHF1/U.FL-compatible plug, facilitating easy integration into existing systems. The operating temperature range is from -40 °C to +90 °C, ensuring reliability in diverse conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-410-PW-QW-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
418MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 410MHz ~ 430MHz 4.1dBi U.FL (UMCC), IPEX MHF1 Solder

418MHz 5G, Cellular, LTE, NR, mMTC, NB-IoT Whip, Straight RF Antenna 410MHz ~ 430MHz 4.1dBi U.FL (UMCC), IPEX MHF1 Solder

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-410-PW-QW-UFL
Product Name RF Antennas
Applications 5G, Cellular, LTE, NR, mMTC, NB-IoT
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details