Linx Technologies SMD 403MHz Rf Antenna ANT-403-USP

Description
Antennas microSplatch Planar Antenna 403MHz, SMD Product overview: ANT-403-USP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-USP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas microSplatch Planar Antenna 403MHz, SMD Product overview: ANT-403-USP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-USP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 403MHz Rf Antenna - 875-ANT-403-USP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 403MHz Rf Antenna
875-ANT-403-USP
SMD 403MHz Rf Antenna 875-ANT-403-USP
Antennas microSplatch Planar Antenna 403MHz, SMD Product overview: ANT-403-USP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-USP can be used for catalog matching and distributor lookup.

Antennas microSplatch Planar Antenna 403MHz, SMD Product overview: ANT-403-USP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 403MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 403MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-403-USP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas
ANT-403-USP
Antennas ANT-403-USP
Antennas MicroSplatch Planar Antenna 403MHz, SMD

Antennas MicroSplatch Planar Antenna 403MHz, SMD

Buy Now
RF Antennas - ANT-403-USP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-403-USP
RF Antennas ANT-403-USP
403MHz MICS Chip RF Antenna 400MHz ~ 406MHz -8.7dBi Solder Surface Mount

403MHz MICS Chip RF Antenna 400MHz ~ 406MHz -8.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT-403-USP ANT-403-USP ANT-403-USP
Product Name SMD 403MHz Rf Antenna Antennas RF Antennas
Applications RF Testing MICS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details