Linx Technologies 315MHz RA Series Antenna ANT-315-PW-RA

Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet
Description
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz RA Series Antenna - ANT-315-PW-RA - Linx Technologies
Merlin, OR, USA
315MHz RA Series Antenna
ANT-315-PW-RA
315MHz RA Series Antenna ANT-315-PW-RA
RA Series Antennas Permanent-Mount Quarter-Wave Monopoles with Articulating Bases The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

RA Series Antennas

Permanent-Mount Quarter-Wave Monopoles with Articulating Bases

The low-cost RA Series is available at 315MHz, 418MHz, 433MHz, 868MHz and 916MHz. It features an articulating base that tilts 180° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for convenient storage and shipment. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 315MHz

Antennas Perm Mnt Swvl Angle 1/4 Wave Whip 315MHz

Buy Now
RF Antennas - ANT-315-PW-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-PW-RA
RF Antennas ANT-315-PW-RA
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 311MHz ~ 319MHz Screw-Mount Panel Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Tilt RF Antenna 311MHz ~ 319MHz Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-315-PW-RA ANT-315-PW-RA ANT-315-PW-RA
Product Name 315MHz RA Series Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 311.0 to 319.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

3G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 3 dB
Form Factor / Mounting External; Portable
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details