Linx Technologies 315MHz LP Series Antenna ANT-315-PW-LP

Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet
Description
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz LP Series Antenna - ANT-315-PW-LP - Linx Technologies
Merlin, OR, USA
315MHz LP Series Antenna
ANT-315-PW-LP
315MHz LP Series Antenna ANT-315-PW-LP
LP Series Reduced-Height Antennas Permanent-Mount Quarter-Wave Monopoles The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB. Compact: reduced-height package fits in small spaces Affordable: priced for cost-sensitive applications Secure: permanently attaches to the board with a screw Customizable: custom colors are available

LP Series Reduced-Height Antennas

Permanent-Mount Quarter-Wave Monopoles

The reduced-height LP Series is great for products that need a small, low-cost antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna’s low price makes it a smart choice for cost-sensitive applications. It comes with a screw for attachment to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Affordable: priced for cost-sensitive applications
  • Secure: permanently attaches to the board with a screw
  • Customizable: custom colors are available
Supplier's Site Datasheet
315MHz Rf Antenna - 875-ANT-315-PW-LP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHz Rf Antenna
875-ANT-315-PW-LP
315MHz Rf Antenna 875-ANT-315-PW-LP
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 315MHz Product overview: ANT-315-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-PW-LP can be used for catalog matching and distributor lookup.

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 315MHz Product overview: ANT-315-PW-LP from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 315MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-315-PW-LP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 315MHz

Antennas Perm Mnt Reducd Ht 1/4 Wave Whip 315MHz

Buy Now Datasheet
RF Antennas - ANT-315-PW-LP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-PW-LP
RF Antennas ANT-315-PW-LP
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 312MHz ~ 318MHz -4dBi Screw-Mount Panel Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 312MHz ~ 318MHz -4dBi Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-315-PW-LP 875-ANT-315-PW-LP ANT-315-PW-LP ANT-315-PW-LP
Product Name 315MHz LP Series Antenna 315MHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 315.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-2G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details