Linx Technologies 315MHz HW Series Antenna (with RP-SMA connector) ANT-315-CW-HW

Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz HW Series Antenna (with RP-SMA connector) - ANT-315-CW-HW - Linx Technologies
Merlin, OR, USA
315MHz HW Series Antenna (with RP-SMA connector)
ANT-315-CW-HW
315MHz HW Series Antenna (with RP-SMA connector) ANT-315-CW-HW
The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The popular HW Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. The antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-315-CW-HW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-315-CW-HW
RF Antennas ANT-315-CW-HW
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 304MHz ~ 325MHz 0dBi RP-SMA Male Connector Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 304MHz ~ 325MHz 0dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA 1/4 Wave Dipole Whip 315MHz

Antennas RPSMA 1/4 Wave Dipole Whip 315MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-315-CW-HW ANT-315-CW-HW ANT-315-CW-HW
Product Name 315MHz HW Series Antenna (with RP-SMA connector) RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 304.0 to 325.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8685R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers