The ANT-2.4-WRT-UFL-100 is a low-profile, panel-mount dipole antenna designed for applications in the 2.4 GHz ISM frequency band, including Bluetooth and ZigBee technologies. It features a peak gain of 9.1 dBi and an efficiency of 66%, making it suitable for various wireless applications such as IoT devices and smart home networking. The antenna is equipped with a 100 mm coaxial cable and a MHF1/U.FL-type plug for easy integration into devices. With a compact height of 10.0 mm and a diameter of 19.0 mm, the ANT-2.4-WRT-UFL-100 is ideal for installations where space is limited. It includes an integrated counterpoise, eliminating the need for an additional ground plane, which is advantageous for non-conductive or RF transparent enclosures. The antenna can be permanently mounted using a pressure-sensitive adhesive ring and a provided nut, ensuring a secure installation. It operates effectively within a temperature range of -40 °C to +90 °C, making it suitable for a variety of environmental conditions.
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 9.1dBi U.FL (UMCC), IPEX MHF1 Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-2.4-WRT-UFL-100 |
| Product Name | RF Antennas |
| Applications | Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ |