Linx Technologies RF Antennas ANT-2.4-WRT-SMA-150

Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 9.1dBi SMA Male Panel Mount
Description
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 9.1dBi SMA Male Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT-2.4-WRT-SMA-150 is a low-profile, panel-mount dipole antenna designed for applications in the 2.4 GHz ISM frequency band, including Bluetooth and ZigBee technologies. It features a peak gain of 9.1 dBi and a voltage standing wave ratio (VSWR) of ,â§ 1.5, with an efficiency of 66%. The antenna is constructed to operate effectively without the need for an additional ground plane, making it suitable for use in non-conductive or RF transparent enclosures. This antenna measures 10.0 mm in height and 19.0 mm in diameter, and it is designed for permanent mounting using a pressure-sensitive adhesive ring and a provided nut. The ANT-2.4-WRT-SMA-150 variant includes 150 mm of RG-174 coaxial cable with an SMA plug (male pin) connector. It operates within a temperature range of -40 °C to +90 °C, making it versatile for various environmental conditions. The antenna is packaged in quantities of 50 and is available through Linx Technologies and select distributors.

Datasheet Summary
Powered by GS/AI

The ANT-2.4-WRT-SMA-150 is a low-profile, panel-mount dipole antenna designed for applications in the 2.4 GHz ISM frequency band, including Bluetooth and ZigBee technologies. It features a peak gain of 9.1 dBi and a voltage standing wave ratio (VSWR) of ,â§ 1.5, with an efficiency of 66%. The antenna is constructed to operate effectively without the need for an additional ground plane, making it suitable for use in non-conductive or RF transparent enclosures. This antenna measures 10.0 mm in height and 19.0 mm in diameter, and it is designed for permanent mounting using a pressure-sensitive adhesive ring and a provided nut. The ANT-2.4-WRT-SMA-150 variant includes 150 mm of RG-174 coaxial cable with an SMA plug (male pin) connector. It operates within a temperature range of -40 °C to +90 °C, making it versatile for various environmental conditions. The antenna is packaged in quantities of 50 and is available through Linx Technologies and select distributors.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-WRT-SMA-150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 9.1dBi SMA Male Panel Mount

2.45GHz Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 9.1dBi SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-2.4-WRT-SMA-150
Product Name RF Antennas
Applications Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers