Linx Technologies WRT-MON Series Tamper-Resistant Antennas ANT-2.4-WRT-MON-UFL

Description
The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable. Tamper-resistant: difficult to break Compact: takes up less space inside the product than the WRT Series dipole Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable. Tamper-resistant: difficult to break Compact: takes up less space inside the product than the WRT Series dipole Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT-MON Series Tamper-Resistant Antennas - ANT-2.4-WRT-MON-UFL - Linx Technologies
Merlin, OR, USA
WRT-MON Series Tamper-Resistant Antennas
ANT-2.4-WRT-MON-UFL
WRT-MON Series Tamper-Resistant Antennas ANT-2.4-WRT-MON-UFL
The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable. Tamper-resistant: difficult to break Compact: takes up less space inside the product than the WRT Series dipole Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The WRT-MON Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. Compared to the WRT Series, the WRT-MON Series requires much less space inside the product case because it lacks an internal counterpoise.

The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. Available at 2.45GHz, it’s attached to an 8.5-inch (216mm) long cable with an SMA, FCC Part 15 compliant RP-SMA or U.FL/MHF compatible connector on the other end. The RP-SMA and SMA models use an RG174 cable. The U.FL model uses a 1.32mm cable.

  • Tamper-resistant: difficult to break
  • Compact: takes up less space inside the product than the WRT Series dipole
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
2.4 GHz Rf Antenna - 875-ANT-2.4-WRT-MON-UFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-ANT-2.4-WRT-MON-UFL
2.4 GHz Rf Antenna 875-ANT-2.4-WRT-MON-UFL
Antennas 2.4 GHz Antenna WRT Monopole UFL Product overview: ANT-2.4-WRT-MON-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- UFL can be used for catalog matching and distributor lookup.

Antennas 2.4 GHz Antenna WRT Monopole UFL Product overview: ANT-2.4-WRT-MON-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON-UFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas 2.4 GHz Antenna WRT Monopole UFL

Antennas 2.4 GHz Antenna WRT Monopole UFL

Buy Now
RF Antennas - ANT-2.4-WRT-MON-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-WRT-MON-UFL 875-ANT-2.4-WRT-MON-UFL ANT-2.4-WRT-MON-UFL ANT-2.4-WRT-MON-UFL
Product Name WRT-MON Series Tamper-Resistant Antennas 2.4 GHz Rf Antenna Antennas RF Antennas
Primary Frequency Range 2450.0 MHz
Gain 0.8000 dB
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector (Movable Body) - ET-WI5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers