Linx Technologies 2.4 GHz Rf Antenna ANT-2.4-WRT-MON-SMA

Description
Antennas 2.4 GHz Antenna WRT Monopole SMA Product overview: ANT-2.4-WRT-MON-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 2.4 GHz Antenna WRT Monopole SMA Product overview: ANT-2.4-WRT-MON-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- SMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Rf Antenna - 875-ANT-2.4-WRT-MON-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4 GHz Rf Antenna
875-ANT-2.4-WRT-MON-SMA
2.4 GHz Rf Antenna 875-ANT-2.4-WRT-MON-SMA
Antennas 2.4 GHz Antenna WRT Monopole SMA Product overview: ANT-2.4-WRT-MON-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON- SMA can be used for catalog matching and distributor lookup.

Antennas 2.4 GHz Antenna WRT Monopole SMA Product overview: ANT-2.4-WRT-MON-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4 GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-WRT-MON-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-2.4-WRT-MON-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi SMA Male Panel Mount

2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 0.8dBi SMA Male Panel Mount

Buy Now Datasheet
Antennas 2.4 GHz Antenna WRT Monopole SMA

Antennas 2.4 GHz Antenna WRT Monopole SMA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 875-ANT-2.4-WRT-MON-SMA ANT-2.4-WRT-MON-SMA ANT-2.4-WRT-MON-SMA
Product Name 2.4 GHz Rf Antenna RF Antennas Antennas
Applications RF Testing Bluetooth, Thread, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A120530TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz
Technology Type Stamped Metal
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details