Linx Technologies RF Antennas ANT-2.4-USP-T

Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount
Datasheet
Description
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-USP-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-USP-T
RF Antennas ANT-2.4-USP-T
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Chip RF Antenna 2.37GHz ~ 2.54GHz 3.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas MicroSplatch Planar Antenna 2.45GHz, SMD

Antennas MicroSplatch Planar Antenna 2.45GHz, SMD

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ANT-2.4-USP-T ANT-2.4-USP-T
Product Name RF Antennas Antennas
Applications Bluetooth, Thread, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers