Linx Technologies 2.45Gz PW Series antenna ANT-2.4-PW-QW

Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet
Description
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45Gz PW Series antenna - ANT-2.4-PW-QW - Linx Technologies
Merlin, OR, USA
2.45Gz PW Series antenna
ANT-2.4-PW-QW
2.45Gz PW Series antenna ANT-2.4-PW-QW
The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB. Affordable: cable solders to the board; no need to purchase a connector Durable: overmolded jacket and flexible shaft resist shock and harsh weather Secure: permanently attaches to the product case with a nut or threaded fastener Customizable: custom colors, cables and connectors are available

The popular PW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. Each antenna mounts through a hole in the product case and is secured with a nut or threaded fastener. An 8.5-inch (216mm) RG174 cable attaches the antenna to a connector or PCB.

  • Affordable: cable solders to the board; no need to purchase a connector
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Secure: permanently attaches to the product case with a nut or threaded fastener
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
2.4GHz Rf Antenna - 875-ANT-2.4-PW-QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz Rf Antenna
875-ANT-2.4-PW-QW
2.4GHz Rf Antenna 875-ANT-2.4-PW-QW
Antennas Permanent Mount 1/2 Wave Whip 2.4GHz Product overview: ANT-2.4-PW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-PW-QW can be used for catalog matching and distributor lookup.

Antennas Permanent Mount 1/2 Wave Whip 2.4GHz Product overview: ANT-2.4-PW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-PW-QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-2.4-PW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-PW-QW
RF Antennas ANT-2.4-PW-QW
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 1.6dBi Solder Panel Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 1.6dBi Solder Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Permanent Mount 1/2 Wave Whip 2.4GHz

Antennas Permanent Mount 1/2 Wave Whip 2.4GHz

Buy Now

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-PW-QW 875-ANT-2.4-PW-QW ANT-2.4-PW-QW ANT-2.4-PW-QW
Product Name 2.45Gz PW Series antenna 2.4GHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 2350.0 to 2600.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
4G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1L3-SMS-S4 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers