Linx Technologies 2.4GHz JJB Series Antenna (Right Angle) ANT-2.4-JJB-RA

Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Datasheet
Description
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz JJB Series Antenna (Right Angle) - ANT-2.4-JJB-RA - Linx Technologies
Merlin, OR, USA
2.4GHz JJB Series Antenna (Right Angle)
ANT-2.4-JJB-RA
2.4GHz JJB Series Antenna (Right Angle) ANT-2.4-JJB-RA
JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications. Compact: reduced-height package is easy to hide inside a product case Affordable: priced for cost-sensitive applications Versatile: straight or right-angle feedlines available Customizable: custom colors are available

JJB Series Embeddable Antennas

Permanent-Mount Quarter-Wave Monopoles

The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead lets you solder the antenna to the PCB. The antenna’s low price makes it a smart choice for cost-sensitive applications.

  • Compact: reduced-height package is easy to hide inside a product case
  • Affordable: priced for cost-sensitive applications
  • Versatile: straight or right-angle feedlines available
  • Customizable: custom colors are available
Supplier's Site
Sheung Wan, Hong Kong
Antennas Perm Mnt Mini Ant. R Angle Post 2.45GHz

Antennas Perm Mnt Mini Ant. R Angle Post 2.45GHz

Buy Now Datasheet
RF Antennas - ANT-2.4-JJB-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-JJB-RA
RF Antennas ANT-2.4-JJB-RA
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.39GHz ~ 2.48GHz 3.3dBi Solder Through Hole

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.39GHz ~ 2.48GHz 3.3dBi Solder Through Hole

Buy Now Datasheet

Technical Specifications

  Linx Technologies VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-2.4-JJB-RA ANT-2.4-JJB-RA ANT-2.4-JJB-RA
Product Name 2.4GHz JJB Series Antenna (Right Angle) Antennas RF Antennas
Applications OEM Bluetooth, Thread, Wi-Fi, Zigbee™
Pattern Type Omni directional
Primary Frequency Range 2425.0 to 2475.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766681 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers