The ANT-2.4-FPC-LH100MX is a flexible printed circuit (FPC) antenna designed for 2.4 GHz ISM applications, including Bluetooth, ZigBee, and single-band WiFi. It measures 45.2 mm x 7.2 mm x 0.1 mm and features an adhesive backing that allows for easy mounting on non-metallic surfaces, making it suitable for RF transparent enclosures. The antenna operates within a frequency range of 2.4 GHz to 2.5 GHz, with a maximum VSWR of 1.4 and a peak gain of 6.1 dBi, achieving an efficiency of 81%. It connects via a coaxial cable with an MMCX plug and can handle a maximum power of 2 W. The operating temperature range is from -40 °C to +85 °C, ensuring reliability in various environmental conditions. This antenna is ideal for applications in sensing, remote monitoring, and Internet of Things (IoT) devices.
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 6.1dBi MMCX Adhesive
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | ANT-2.4-FPC-LH100MX |
| Product Name | RF Antennas |
| Applications | Bluetooth, ISM, Wi-Fi, Zigbee™ |