Linx Technologies 2.45GHz RH Series Antenna with RP-SMA Connector ANT-2.4-CW-RH-RPS

Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet
Description
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz RH Series Antenna with RP-SMA Connector - ANT-2.4-CW-RH-RPS - Linx Technologies
Merlin, OR, USA
2.45GHz RH Series Antenna with RP-SMA Connector
ANT-2.4-CW-RH-RPS
2.45GHz RH Series Antenna with RP-SMA Connector ANT-2.4-CW-RH-RPS
The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-2.4-CW-RH-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.39GHz ~ 2.49GHz -0.9dBi RP-SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.39GHz ~ 2.49GHz -0.9dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Reduced Height 1/4 Wave Whip 2.4GHz

Antennas RPSMA Reduced Height 1/4 Wave Whip 2.4GHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-2.4-CW-RH-RPS ANT-2.4-CW-RH-RPS ANT-2.4-CW-RH-RPS
Product Name 2.45GHz RH Series Antenna with RP-SMA Connector RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 2390.0 to 2490.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

4G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT15M-1L3-SMS-S4 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details