Linx Technologies 2.45GHz RCT Series Antenna (with SMA connector) ANT-2.4-CW-RCT-SS

Description
RCT Series Antennas Connectorized Half-Wave Dipoles with Articulating Bases The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The antenna is available at 2.45GHz with an SMA or FCC Part 15 compliant RP-SMA connector. Versatile: wide bandwidth is suitable for Bluetooth, 802.11, ZigBee and other RF protocols Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCT Series Antennas Connectorized Half-Wave Dipoles with Articulating Bases The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The antenna is available at 2.45GHz with an SMA or FCC Part 15 compliant RP-SMA connector. Versatile: wide bandwidth is suitable for Bluetooth, 802.11, ZigBee and other RF protocols Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz RCT Series Antenna (with SMA connector) - ANT-2.4-CW-RCT-SS - Linx Technologies
Merlin, OR, USA
2.45GHz RCT Series Antenna (with SMA connector)
ANT-2.4-CW-RCT-SS
2.45GHz RCT Series Antenna (with SMA connector) ANT-2.4-CW-RCT-SS
RCT Series Antennas Connectorized Half-Wave Dipoles with Articulating Bases The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The antenna is available at 2.45GHz with an SMA or FCC Part 15 compliant RP-SMA connector. Versatile: wide bandwidth is suitable for Bluetooth, 802.11, ZigBee and other RF protocols Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Durable: weatherized jacket protects the antenna from damage in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCT Series Antennas

Connectorized Half-Wave Dipoles with Articulating Bases

The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The antenna is available at 2.45GHz with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Versatile: wide bandwidth is suitable for Bluetooth, 802.11, ZigBee and other RF protocols
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Durable: weatherized jacket protects the antenna from damage in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site
45GHz Rf Antenna - 875-ANT-2.4-CW-RCT-SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45GHz Rf Antenna
875-ANT-2.4-CW-RCT-SS
45GHz Rf Antenna 875-ANT-2.4-CW-RCT-SS
Antennas SMA RAngle Mult-Pos 1/2 Wave Whip2.45GHz Product overview: ANT-2.4-CW-RCT-SS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCT-S S can be used for catalog matching and distributor lookup.

Antennas SMA RAngle Mult-Pos 1/2 Wave Whip2.45GHz Product overview: ANT-2.4-CW-RCT-SS from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 45GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCT-SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMA RAngle Mult-Pos 1/2 Wave Whip2.45GHz

Antennas SMA RAngle Mult-Pos 1/2 Wave Whip2.45GHz

Buy Now
RF Antennas - ANT-2.4-CW-RCT-SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.2dBi SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-RCT-SS 875-ANT-2.4-CW-RCT-SS ANT-2.4-CW-RCT-SS ANT-2.4-CW-RCT-SS
Product Name 2.45GHz RCT Series Antenna (with SMA connector) 45GHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-6 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details