Linx Technologies 2.4GHz RCL Series Antenna ANT-2.4-CW-RCL

Description
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz RCL Series Antenna - ANT-2.4-CW-RCL - Linx Technologies
Merlin, OR, USA
2.4GHz RCL Series Antenna
ANT-2.4-CW-RCL
2.4GHz RCL Series Antenna ANT-2.4-CW-RCL
RCL Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector. Compact: reduced-height package fits in small spaces Durable: weatherized jacket protects the antenna in outdoor applications Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RCL Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles or 1/2-Wave Dipoles

The reduced-height RCL Series features a wide bandwidth and a right-angle connector. Its weatherized jacket protects the antenna from rain, snow and other harsh weather conditions. Available at 916MHz and 2.45GHz, the antenna is attached to an FCC Part 15 compliant RP-SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: weatherized jacket protects the antenna in outdoor applications
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
Antennas RPSMA RAngl Mult-Pos 1/2 Wave Whip2.45GH Product overview: ANT-2.4-CW-RCL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCL can be used for catalog matching and distributor lookup.

Antennas RPSMA RAngl Mult-Pos 1/2 Wave Whip2.45GH Product overview: ANT-2.4-CW-RCL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA RAngl Mult-Pos 1/2 Wave Whip2.45GHz

Antennas RPSMA RAngl Mult-Pos 1/2 Wave Whip2.45GHz

Buy Now
RF Antennas - ANT-2.4-CW-RCL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-CW-RCL
RF Antennas ANT-2.4-CW-RCL
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.1dBi RP-SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.4GHz ~ 2.5GHz 1.1dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-RCL 875-ANT-2.4-CW-RCL ANT-2.4-CW-RCL ANT-2.4-CW-RCL
Product Name 2.4GHz RCL Series Antenna Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
VSWR 1.7 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195835-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details