Linx Technologies 2.45GHz RAH Series Antenna w/ SMA Connector ANT-2.4-CW-RAH-SMA

Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet
Description
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz RAH Series Antenna w/ SMA Connector - ANT-2.4-CW-RAH-SMA - Linx Technologies
Merlin, OR, USA
2.45GHz RAH Series Antenna w/ SMA Connector
ANT-2.4-CW-RAH-SMA
2.45GHz RAH Series Antenna w/ SMA Connector ANT-2.4-CW-RAH-SMA
RAH Series Reduced-Height Right-Angle Antennas Connectorized Quarter-Wave Monopoles The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector. Compact: reduced-height package fits in small spaces Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors and connectors are available

RAH Series Reduced-Height Right-Angle Antennas

Connectorized Quarter-Wave Monopoles

The reduced-height RAH Series is great for products that need a small antenna with a right-angle connector. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. Each antenna has a flexible shaft and weatherized jacket that protect it from shock and harsh weather. An FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. The 2.45GHz model is also available with an SMA connector.

  • Compact: reduced-height package fits in small spaces
  • Durable: flexible shaft and weatherized jacket protect the antenna from shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors and connectors are available
Supplier's Site Datasheet
2.4GHz Rf Antenna - 875-ANT-2.4-CW-RAH-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz Rf Antenna
875-ANT-2.4-CW-RAH-SMA
2.4GHz Rf Antenna 875-ANT-2.4-CW-RAH-SMA
Antennas SMA RAngl Reducd Ht 1/4 Wave Whip 2.4GHz Product overview: ANT-2.4-CW-RAH-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RAH-S MA can be used for catalog matching and distributor lookup.

Antennas SMA RAngl Reducd Ht 1/4 Wave Whip 2.4GHz Product overview: ANT-2.4-CW-RAH-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-RAH-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-2.4-CW-RAH-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.6GHz 1.6dBi SMA Male Connector Mount

2.4GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Right Angle RF Antenna 2.35GHz ~ 2.6GHz 1.6dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas SMA RAngl Reducd Ht 1/4 Wave Whip 2.4GHz

Antennas SMA RAngl Reducd Ht 1/4 Wave Whip 2.4GHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-RAH-SMA 875-ANT-2.4-CW-RAH-SMA ANT-2.4-CW-RAH-SMA ANT-2.4-CW-RAH-SMA
Product Name 2.45GHz RAH Series Antenna w/ SMA Connector 2.4GHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 2350.0 to 2600.0 MHz
VSWR 2 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 10dBi Fiberglass Antenna With N Male St. + N Female St. With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-86510FG4-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 10 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details