Linx Technologies 2.45GHz CW Series Antenna with SMA Connector ANT-2.4-CW-QW-SMA

Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet
Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.45GHz CW Series Antenna with SMA Connector - ANT-2.4-CW-QW-SMA - Linx Technologies
Merlin, OR, USA
2.45GHz CW Series Antenna with SMA Connector
ANT-2.4-CW-QW-SMA
2.45GHz CW Series Antenna with SMA Connector ANT-2.4-CW-QW-SMA
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available

The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: wide bandwidth covers more frequencies than similar antennas
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors are available
Supplier's Site Datasheet
2.4GHz Rf Antenna - 875-ANT-2.4-CW-QW-SMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz Rf Antenna
875-ANT-2.4-CW-QW-SMA
2.4GHz Rf Antenna 875-ANT-2.4-CW-QW-SMA
Antennas SMA Connectorized 1/2 Wave Whip 2.4GHz Product overview: ANT-2.4-CW-QW-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-QW-SM A can be used for catalog matching and distributor lookup.

Antennas SMA Connectorized 1/2 Wave Whip 2.4GHz Product overview: ANT-2.4-CW-QW-SMA from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-2.4-CW-QW-SMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMA Connectorized 1/2 Wave Whip 2.4GHz

Antennas SMA Connectorized 1/2 Wave Whip 2.4GHz

Buy Now
RF Antennas - ANT-2.4-CW-QW-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 1.1dBi SMA Male Connector Mount

2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.35GHz ~ 2.6GHz 1.1dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-2.4-CW-QW-SMA 875-ANT-2.4-CW-QW-SMA ANT-2.4-CW-QW-SMA ANT-2.4-CW-QW-SMA
Product Name 2.45GHz CW Series Antenna with SMA Connector 2.4GHz Rf Antenna Antennas RF Antennas
Pattern Type Omni directional
Primary Frequency Range 2350.0 to 2600.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details