Linx Technologies RF Antennas ANT-2.4-CPA

Description
2.45GHz 802.15.4, Bluetooth, ISM, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 5.5dBi Pin Adhesive
Datasheet
Description
2.45GHz 802.15.4, Bluetooth, ISM, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 5.5dBi Pin Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-2.4-CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-CPA
RF Antennas ANT-2.4-CPA
2.45GHz 802.15.4, Bluetooth, ISM, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 5.5dBi Pin Adhesive

2.45GHz 802.15.4, Bluetooth, ISM, Wi-Fi Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 5.5dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT-2.4-CPA
Product Name RF Antennas
Applications 802.15.4, Bluetooth, ISM, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2107149 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details