Linx Technologies 1.4GHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) ANT-1.4-CW-HWR-RPS

Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Datasheet
Description
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4GHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) - ANT-1.4-CW-HWR-RPS - Linx Technologies
Merlin, OR, USA
1.4GHz HWR Series 1/2-Wave Antenna (with RP-SMA connector)
ANT-1.4-CW-HWR-RPS
1.4GHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) ANT-1.4-CW-HWR-RPS
HWR Series Antennas Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector. Consistent: package looks the same at different frequencies Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment Replaceable: connectorized base makes field replacement easy Customizable: custom cables and connectors are available

HWR Series Antennas

Connectorized Quarter-Wave Monopoles or Half-Wave Dipoles with Articulating Bases

The popular HWR Series is available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz, 1.4GHz and 2.4GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. The standard antenna is black with an SMA or FCC Part 15 compliant RP-SMA connector.

  • Consistent: package looks the same at different frequencies
  • Adjustable: articulating base lets you reorient the antenna for performance, storage and shipment
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-1.4-CW-HWR-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.4GHz Whip, Tilt RF Antenna 1.35GHz ~ 1.45GHz 2.4dBi RP-SMA Male Connector Mount

1.4GHz Whip, Tilt RF Antenna 1.35GHz ~ 1.45GHz 2.4dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Tilt Swivel 1/2 Wave Whip 1.4GHz

Antennas RPSMA Tilt Swivel 1/2 Wave Whip 1.4GHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-1.4-CW-HWR-RPS ANT-1.4-CW-HWR-RPS ANT-1.4-CW-HWR-RPS
Product Name 1.4GHz HWR Series 1/2-Wave Antenna (with RP-SMA connector) RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 2300.0 to 2600.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G3M-1L3-SMS-S14 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details