Linx Technologies Chip Antenna Evaluation Kit 916MHz AEK-916-CHP

Description
Evaluate the performance of the CHP Series ceramic chip antenna in your application environment with the CHP Series antenna evaluation kit. To help you get started, the kit includes an evaluation board along with extra antennas. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Kit Includes 1 fully assembled evaluation board 6 CHP Series antennas CHP Series documentation
Datasheet
Description
Evaluate the performance of the CHP Series ceramic chip antenna in your application environment with the CHP Series antenna evaluation kit. To help you get started, the kit includes an evaluation board along with extra antennas. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Kit Includes 1 fully assembled evaluation board 6 CHP Series antennas CHP Series documentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Antenna Evaluation Kit 916MHz - AEK-916-CHP - Linx Technologies
Merlin, OR, USA
Chip Antenna Evaluation Kit 916MHz
AEK-916-CHP
Chip Antenna Evaluation Kit 916MHz AEK-916-CHP
Evaluate the performance of the CHP Series ceramic chip antenna in your application environment with the CHP Series antenna evaluation kit. To help you get started, the kit includes an evaluation board along with extra antennas. The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C. Kit Includes 1 fully assembled evaluation board 6 CHP Series antennas CHP Series documentation

Evaluate the performance of the CHP Series ceramic chip antenna in your application environment with the CHP Series antenna evaluation kit. To help you get started, the kit includes an evaluation board along with extra antennas.

The tiny CHP Series is available at 868MHz, 916MHz or 2.45GHz. Its small size and surface-mount package make it easy to hide inside a product case. Ceramic construction lets the antenna withstand reflow oven temperatures up to 260°C.

Kit Includes

  • 1 fully assembled evaluation board
  • 6 CHP Series antennas
  • CHP Series documentation
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Electronic Development Boards
Product Number AEK-916-CHP
Product Name Chip Antenna Evaluation Kit 916MHz
Category Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - EVAL-315-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details