Win Source Part Number: 1340900-ADP-NF-NF-B-
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Features: Low PIM
Fastening Type: Threaded, Threaded
Package: Bulk
Frequency - Max: 11 GHz
Standard Package: 250
Impedance: 50Ohm
Mounting Feature: Bulkhead
Body Material: Brass
Style: Straight
Body Finish: White Bronze
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Convert From (Adapter End): N Jack, Female Socket
Convert To (Adapter End): N Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: N to N
Center Gender: Female to Female
Conversion Type: Same Series
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: Linx Technologies Inc.
Base Product Number: ADP-NF
| Win Source Electronics | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 1340900-ADP-NF-NF-B-W |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters |
| Mounting | Panel Mount |