Acrysure Next Gen 1/32" PE Foam Double Coated 2.2 mil Medical Grade Acrylic (part number TM4230) features a double-coated design with a 2.2 mil acrylic adhesive suitable for skin applications and an additional 2.2 mil adhesive for device attachment. This product is part of Mactac's 100% Solids Medical Adhesive Platform, which emphasizes solvent-free technology, providing benefits such as reduced energy consumption and sustainability. The adhesive is designed for instant adhesion to skin, offering breathability, non-outgassing properties, and excellent optical clarity. It is suitable for various medical applications, including disposable electrodes, surgical drapes, and wound dressings, ensuring gentle removal and long-term wear capability.
Acrysure Next Gen is a 1/32" double coated PE aoam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.
| Mactac | |
|---|---|
| Product Category | Foam Bonding Tapes |
| Product Number | TM4230 |
| Product Name | Acrysure Next Gen 1/32" PE Foam Double Coated 2.2 mil Medical Grade Acrylic |
| Color | White |