Splendor Industrial Bearing Co., Ltd. Deep Groove Ball Bearings Open type 6326A

Description
DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple structure with no separation of inner rings and outer rings, that is easy to use. DGBB are the most widely used type of bearings in the machinery industry with a wide range of applications such as precision instrument, low-noise motor, automobile, motorcycle, woodworking machinery, textile machinery, mining machinery, electromechanical equipment, and plastic machinery, office equipment, medical equipment, fitness machinery, national defense industry, aviation, aerospace and sports equipment, general machinery and so on. DGBB are mainly used to bear radial load, but can also bear a certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the inner and outer rings are allowed to be relatively inclined by 8' to 323'. In addition, since the friction torque of DGBB is smaller than that of other types of bearings, DGBB are more suitable for high-speed operating conditions.
Description
DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple structure with no separation of inner rings and outer rings, that is easy to use. DGBB are the most widely used type of bearings in the machinery industry with a wide range of applications such as precision instrument, low-noise motor, automobile, motorcycle, woodworking machinery, textile machinery, mining machinery, electromechanical equipment, and plastic machinery, office equipment, medical equipment, fitness machinery, national defense industry, aviation, aerospace and sports equipment, general machinery and so on. DGBB are mainly used to bear radial load, but can also bear a certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the inner and outer rings are allowed to be relatively inclined by 8' to 323'. In addition, since the friction torque of DGBB is smaller than that of other types of bearings, DGBB are more suitable for high-speed operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Ball Bearings Open type - 6326A - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Deep Groove Ball Bearings Open type
6326A
Deep Groove Ball Bearings Open type 6326A
DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple structure with no separation of inner rings and outer rings, that is easy to use. DGBB are the most widely used type of bearings in the machinery industry with a wide range of applications such as precision instrument, low-noise motor, automobile, motorcycle, woodworking machinery, textile machinery, mining machinery, electromechanical equipment, and plastic machinery, office equipment, medical equipment, fitness machinery, national defense industry, aviation, aerospace and sports equipment, general machinery and so on. DGBB are mainly used to bear radial load, but can also bear a certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the inner and outer rings are allowed to be relatively inclined by 8' to 323'. In addition, since the friction torque of DGBB is smaller than that of other types of bearings, DGBB are more suitable for high-speed operating conditions.

DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple structure with no separation of inner rings and outer rings, that is easy to use. DGBB are the most widely used type of bearings in the machinery industry with a wide range of applications such as precision instrument, low-noise motor, automobile, motorcycle, woodworking machinery, textile machinery, mining machinery, electromechanical equipment, and plastic machinery, office equipment, medical equipment, fitness machinery, national defense industry, aviation, aerospace and sports equipment, general machinery and so on.
DGBB are mainly used to bear radial load, but can also bear a certain amount of axial load. When increasing the radial clearance of the bearing, it has the properties of a radial thrust bearing and can withstand larger axial loads. This type of bearing can limit axial movement in two directions. According to the size of the clearance, the inner and outer rings are allowed to be relatively inclined by 8' to 323'. In addition, since the friction torque of DGBB is smaller than that of other types of bearings, DGBB are more suitable for high-speed operating conditions.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Ball Bearings
Product Number 6326A
Product Name Deep Groove Ball Bearings Open type
Application Aerospace; Medical / Dental
Design Units Metric
Bore 11.0236 inch (280.000 mm)
Static Axial 54177 lbs (24570 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details