Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.
| Splendor Industrial Bearing Co., Ltd. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 591/900 |
| Product Name | Single Direction Thrust Ball Bearings |
| Primary Bearing Category | Thrust Bearing |
| Design Units | Metric |
| Bore | 41.7323 inch (1060.000 mm) |
| Static Axial | 1627552 lbs (738119 kg) |