Splendor Industrial Bearing Co., Ltd. Single Direction Thrust Ball Bearings 51222

Description
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.
Description
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Suppliers

Company
Product
Description
Supplier Links
Single Direction Thrust Ball Bearings - 51222 - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Single Direction Thrust Ball Bearings
51222
Single Direction Thrust Ball Bearings 51222
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Ball Bearings
Product Number 51222
Product Name Single Direction Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 6.2992 inch (160.000 mm)
Static Axial 88796 lbs (40270 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details