Splendor Industrial Bearing Co., Ltd. Single Direction Thrust Ball Bearings 51112M

Description
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.
Description
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Suppliers

Company
Product
Description
Supplier Links
Single Direction Thrust Ball Bearings - 51112M - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Single Direction Thrust Ball Bearings
51112M
Single Direction Thrust Ball Bearings 51112M
Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Ball Bearings
Product Number 51112M
Product Name Single Direction Thrust Ball Bearings
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 3.3465 inch (85.000 mm)
Static Axial 26976 lbs (12234 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details