Splendor Industrial Bearing Co., Ltd. Double Direction Angular Contanct Ball Bearings 3314M

Description
Application: Compared with single row bearings, double row angular contact ball bearings have better rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hubs of cars (some models also use double-row tapered roller bearings of the same size). Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the bearing size, the internal design and the forces and moments acting on the bearing, and the maximum allowable tilt angle. It should be ensured that no excessive additional stress is generated in the bearing. If there is a tilt angle between the inner and outer rings of the bearing, it will affect the life of the bearing, and at the same time, the bearing running accuracy will decrease and the running noise will increase. Double row angular contact ball bearings typically use a nylon cage or a brass solid cage. When installing double row angular contact ball bearings, it should be noted that although the bearing can bear the bidirectional axial load, if there is a ball gap on one side, care should be taken not to let the main axial load pass through the notched side groove. When using the bearing, care should be taken to bear the main load on the side raceway without the ball gap. Double row angular contact ball bearings are capable of withstanding large radial and axial bidirectional combined loads and moment loads, mainly radial loads, which limit the axial displacement of the shaft or casing in both directions with a contact angle of 90 degrees. In addition, double row angular contact ball bearings also have good rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hub of a car.
Description
Application: Compared with single row bearings, double row angular contact ball bearings have better rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hubs of cars (some models also use double-row tapered roller bearings of the same size). Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the bearing size, the internal design and the forces and moments acting on the bearing, and the maximum allowable tilt angle. It should be ensured that no excessive additional stress is generated in the bearing. If there is a tilt angle between the inner and outer rings of the bearing, it will affect the life of the bearing, and at the same time, the bearing running accuracy will decrease and the running noise will increase. Double row angular contact ball bearings typically use a nylon cage or a brass solid cage. When installing double row angular contact ball bearings, it should be noted that although the bearing can bear the bidirectional axial load, if there is a ball gap on one side, care should be taken not to let the main axial load pass through the notched side groove. When using the bearing, care should be taken to bear the main load on the side raceway without the ball gap. Double row angular contact ball bearings are capable of withstanding large radial and axial bidirectional combined loads and moment loads, mainly radial loads, which limit the axial displacement of the shaft or casing in both directions with a contact angle of 90 degrees. In addition, double row angular contact ball bearings also have good rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hub of a car.

Suppliers

Company
Product
Description
Supplier Links
Double Direction Angular Contanct Ball Bearings - 3314M - Splendor Industrial Bearing Co., Ltd.
Linqing City, China
Double Direction Angular Contanct Ball Bearings
3314M
Double Direction Angular Contanct Ball Bearings 3314M
Application: Compared with single row bearings, double row angular contact ball bearings have better rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hubs of cars (some models also use double-row tapered roller bearings of the same size). Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the bearing size, the internal design and the forces and moments acting on the bearing, and the maximum allowable tilt angle. It should be ensured that no excessive additional stress is generated in the bearing. If there is a tilt angle between the inner and outer rings of the bearing, it will affect the life of the bearing, and at the same time, the bearing running accuracy will decrease and the running noise will increase. Double row angular contact ball bearings typically use a nylon cage or a brass solid cage. When installing double row angular contact ball bearings, it should be noted that although the bearing can bear the bidirectional axial load, if there is a ball gap on one side, care should be taken not to let the main axial load pass through the notched side groove. When using the bearing, care should be taken to bear the main load on the side raceway without the ball gap. Double row angular contact ball bearings are capable of withstanding large radial and axial bidirectional combined loads and moment loads, mainly radial loads, which limit the axial displacement of the shaft or casing in both directions with a contact angle of 90 degrees. In addition, double row angular contact ball bearings also have good rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hub of a car.

Application: Compared with single row bearings, double row angular contact ball bearings have better rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hubs of cars (some models also use double-row tapered roller bearings of the same size).
Features: The tiltability between the inner and outer rings of double row angular contact ball bearings is limited. The allowable tilt angle depends on the internal clearance of the bearing, the bearing size, the internal design and the forces and moments acting on the bearing, and the maximum allowable tilt angle. It should be ensured that no excessive additional stress is generated in the bearing.
If there is a tilt angle between the inner and outer rings of the bearing, it will affect the life of the bearing, and at the same time, the bearing running accuracy will decrease and the running noise will increase. Double row angular contact ball bearings typically use a nylon cage or a brass solid cage. When installing double row angular contact ball bearings, it should be noted that although the bearing can bear the bidirectional axial load, if there is a ball gap on one side, care should be taken not to let the main axial load pass through the notched side groove. When using the bearing, care should be taken to bear the main load on the side raceway without the ball gap.
Double row angular contact ball bearings are capable of withstanding large radial and axial bidirectional combined loads and moment loads, mainly radial loads, which limit the axial displacement of the shaft or casing in both directions with a contact angle of 90 degrees.
In addition, double row angular contact ball bearings also have good rigidity and can withstand overturning moments. The bearings are non-separable. Especially suitable for applications with high rigidity requirements. Widely used in the front wheel hub of a car.

Supplier's Site

Technical Specifications

  Splendor Industrial Bearing Co., Ltd.
Product Category Ball Bearings
Product Number 3314M
Product Name Double Direction Angular Contanct Ball Bearings
Features Tapered Bore
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details