Cellular 4G LTE CAT-M1 (Verizon) Transceiver Module 700MHz, 1.7GHz Through Hole
Cellular 4G LTE CAT-M1 (Verizon) Transceiver Module 700MHz, 1.7GHz Through Hole
RF TXRX MOD CELLULAR TH VERIZON
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1616-1008-ND | LL-LTE-M-VZN-SE | LL-LTE-M-VZN-SE |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | ||
| Operating Temperature | -30.0 to 60.0 C (-22.0 to 140.0 F) | -30.0 to 60.0 C (-22.0 to 140.0 F) | |
| Operating Frequency | 700 to 1700 MHz | 700 to 1700 MHz | |
| Sensitivity | -103 dBm | -103 dBm | |
| Output Power | 23 dBm | 23 dBm |