NG80960KA16 -- EMBEDDED - MICROPROCESSORS
Lingto Electronic Limited
Embedded - Microprocessors
NG80960KA16
Description
IC MPU I960 16MHZ 132QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU I960 16MHZ 132QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
NG80960KA16 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
i960
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A5
Package Type
BGA; Other; 196-TFBGA, CSBGA
View Details
2 suppliers