NG80960JD3V66 -- EMBEDDED - MICROPROCESSORS
Lingto Electronic Limited
Embedded - Microprocessors
NG80960JD3V66
Description
IC MPU I960 66MHZ 132QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU I960 66MHZ 132QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
NG80960JD3V66 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
i960
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
64-Bit
Microprocessor Family
ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage
1.2V; 1.8V; 3.3V
View Details
3 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details