LinersAndCovers.com 24 x 22 x 72 Salvage Drum Bags - Low Density - 8.0 Mil LS85G8

Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .008 Gal Capacity: 85 Case Pack: 25
Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .008 Gal Capacity: 85 Case Pack: 25

Suppliers

Company
Product
Description
Supplier Links
24 x 22 x 72 Salvage Drum Bags - Low Density - 8.0 Mil - LS85G8 - LinersAndCovers.com
Garden City, NY, USA
24 x 22 x 72 Salvage Drum Bags - Low Density - 8.0 Mil
LS85G8
24 x 22 x 72 Salvage Drum Bags - Low Density - 8.0 Mil LS85G8
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .008 Gal Capacity: 85 Case Pack: 25

Salvage Drum Bags - flexible
Size: 24 x 22 x 72
Mil Thickness: .008
Gal Capacity: 85
Case Pack: 25

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LS85G8
Product Name 24 x 22 x 72 Salvage Drum Bags - Low Density - 8.0 Mil
Container Type Bag
Material Plastic
Volume Capacity 85 gallons (322 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details