LinersAndCovers.com 24 x 22 x 72 Salvage Drum Bags - Low Density - 4.0 Mil LS85G4

Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .004 Gal Capacity: 85 Case Pack: 50
Description
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .004 Gal Capacity: 85 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
24 x 22 x 72 Salvage Drum Bags - Low Density - 4.0 Mil - LS85G4 - LinersAndCovers.com
Garden City, NY, USA
24 x 22 x 72 Salvage Drum Bags - Low Density - 4.0 Mil
LS85G4
24 x 22 x 72 Salvage Drum Bags - Low Density - 4.0 Mil LS85G4
Salvage Drum Bags - flexible Size: 24 x 22 x 72 Mil Thickness: .004 Gal Capacity: 85 Case Pack: 50

Salvage Drum Bags - flexible
Size: 24 x 22 x 72
Mil Thickness: .004
Gal Capacity: 85
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LS85G4
Product Name 24 x 22 x 72 Salvage Drum Bags - Low Density - 4.0 Mil
Container Type Bag
Material Plastic
Volume Capacity 85 gallons (322 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details