LinersAndCovers.com 22 ½ x 34 Polypropylene Rigid Drum Bag 15 Mil LRPP5515

Description
Polypropylene Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 12
Description
Polypropylene Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 12

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Polypropylene Rigid Drum Bag 15 Mil - LRPP5515 - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Polypropylene Rigid Drum Bag 15 Mil
LRPP5515
22 ½ x 34 Polypropylene Rigid Drum Bag 15 Mil LRPP5515
Polypropylene Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 12

Polypropylene Rigid Drum Bag
Size: 22 ½ x 34
Mil Thickness: 15
Gal Capacity: 55
Style: Smooth
Case Pack: 12

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRPP5515
Product Name 22 ½ x 34 Polypropylene Rigid Drum Bag 15 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details