LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag, 24 Mil LRLD5524S

Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 24 Gal Capacity: 55 Style: Smooth Case Pack: 15
Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 24 Gal Capacity: 55 Style: Smooth Case Pack: 15

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag, 24 Mil - LRLD5524S - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag, 24 Mil
LRLD5524S
22 ½ x 34 Low Density Rigid Drum Bag, 24 Mil LRLD5524S
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 24 Gal Capacity: 55 Style: Smooth Case Pack: 15

Low Density Rigid Drum Bag
Size: 22 ½ x 34
Mil Thickness: 24
Gal Capacity: 55
Style: Smooth
Case Pack: 15

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5524S
Product Name 22 ½ x 34 Low Density Rigid Drum Bag, 24 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details