LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 18 Mil LRLD5518AAS

Description
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15
Description
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 18 Mil - LRLD5518AAS - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 18 Mil
LRLD5518AAS
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 18 Mil LRLD5518AAS
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15

Low Density Rigid Drum Bag - Antistat
Size: 22 ½ x 34
Mil Thickness: 18
Gal Capacity: 55
Style: Accordion
Case Pack: 15

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5518AAS
Product Name 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 18 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details