LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag 18 Mil LRLD5518A

Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15
Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag 18 Mil - LRLD5518A - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag 18 Mil
LRLD5518A
22 ½ x 34 Low Density Rigid Drum Bag 18 Mil LRLD5518A
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 18 Gal Capacity: 55 Style: Accordion Case Pack: 15

Low Density Rigid Drum Bag
Size: 22 ½ x 34
Mil Thickness: 18
Gal Capacity: 55
Style: Accordion
Case Pack: 15

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5518A
Product Name 22 ½ x 34 Low Density Rigid Drum Bag 18 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details