LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD5515SAS

Description
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20
Description
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil - LRLD5515SAS - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
LRLD5515SAS
22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD5515SAS
Low Density Rigid Drum Bag - Antistat Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20

Low Density Rigid Drum Bag - Antistat
Size: 22 ½ x 34
Mil Thickness: 15
Gal Capacity: 55
Style: Smooth
Case Pack: 20

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5515SAS
Product Name 22 ½ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details