LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag 15 Mil LRLD5515S

Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20
Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil - LRLD5515S - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil
LRLD5515S
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil LRLD5515S
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Smooth Case Pack: 20

Low Density Rigid Drum Bag
Size: 22 ½ x 34
Mil Thickness: 15
Gal Capacity: 55
Style: Smooth
Case Pack: 20

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5515S
Product Name 22 ½ x 34 Low Density Rigid Drum Bag 15 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details