LinersAndCovers.com 22 ½ x 34 Low Density Rigid Drum Bag 15 Mil LRLD5515A

Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordion Case Pack: 20
Description
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordion Case Pack: 20

Suppliers

Company
Product
Description
Supplier Links
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil - LRLD5515A - LinersAndCovers.com
Garden City, NY, USA
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil
LRLD5515A
22 ½ x 34 Low Density Rigid Drum Bag 15 Mil LRLD5515A
Low Density Rigid Drum Bag Size: 22 ½ x 34 Mil Thickness: 15 Gal Capacity: 55 Style: Accordion Case Pack: 20

Low Density Rigid Drum Bag
Size: 22 ½ x 34
Mil Thickness: 15
Gal Capacity: 55
Style: Accordion
Case Pack: 20

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD5515A
Product Name 22 ½ x 34 Low Density Rigid Drum Bag 15 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details